Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.24
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$9.24
|
7,357
in stock
|
Buy Now |
PLL Type | Frequency Synthesis |
---|---|
Frequency | 14GHz |
No. of Pins | 24Pins |
PLL Case Style | WQFN |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
500MHz to 14GHz wideband, low noise fractional-N PLL with ramp/chirp generation | Texas Instruments |
Where can I find additional details, specifications and documents for a LMX2492RTWT?
Additional datasheets, footprints and schematics for LMX2492RTWT are listed on our Part Details page. You can also find images and similar parts to LMX2492RTWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2492RTWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2492RTWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2492RTWT fall under?
The LMX2492RTWT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to LMX2492RTWT when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2492RTWT you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2492RTWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX2492RTWT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMX2492RTWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2492RTWT often in real-time on the comparison pages.
What if I can't find stock of LMX2492RTWT?
You can fill out our help required form which you can use to request a quote for LMX2492RTWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.