LMV981MG/NOPB Part Information
Details for LMV981MG/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4100 |
10 | 1.2100 |
50 | 1.1000 |
100 | 0.9940 |
250 | 0.9310 |
Stock Information
Details
Part Features
- Ensured 1.8-V, 2.7-V, and 5-V Specifications
- Gain Bandwidth Product: 1.4 MHz
- Gain with 600-u03a9 Load: 101 dB
- Independent Shutdown on Dual
- Maximum VOS: 4 mV
- Output Swing: u2013 600-u03a9 Load: 80-mV from Rail u2013 2-ku03a9 Load: 30-mV from Rail
- Supply Current (Per Channel): 100 u00b5A
- Temperature Range: u221240u00b0C to 125u00b0C
- Turnon Time from Shutdown: 19 u00b5s
- Ultra-Small Package: DSBGA 1.0 mm u00d7 1.5 mm
- VCM 200 mV Beyond Rails
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1.4MHz |
Slew Rate | 0.42V/µs |
Supply Voltage Range | 1.8V to 5V |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5V |
Base Number | 981 |
Gain Bandwidth | 1.5MHz |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5V |
Supply Voltage Min | 1.8V |
Alternative Part Descriptions
- IC, OP AMP R-R I/O W/SD SC-70-6; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:0.42V/µs; Supply Voltage Range:1.8V to 5V; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMV981MG/NOPB?
Additional datasheets, footprints and schematics for LMV981MG/NOPB are listed in our Part Details tab. You can also find the LMV981MG/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV981MG/NOPB in the Pricing & Inventory tab next to part details. You can view LMV981MG/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV981MG/NOPB fall under?
The LMV981MG/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV981MG/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV981MG/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV981MG/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMV981MG/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMV981MG/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV981MG/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV981MG/NOPB?
You can fill out our help required form which you can use to request a quote for LMV981MG/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.