Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2.8MHz |
Slew Rate | 1.4V/µs |
Supply Voltage Range | 900mV to 3V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 900mV to 3V |
Op Amp Type | Precision |
Single, 3-V, 2.8-MHz, 0.9-V min supply, 80-mA output current operational amplifier with shutdown | Texas Instruments |
Where can I find additional details, specifications and documents for a LMV951MK/NOPB?
Additional datasheets, footprints and schematics for LMV951MK/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV951MK/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV951MK/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV951MK/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV951MK/NOPB fall under?
The LMV951MK/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV951MK/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV951MK/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV951MK/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV951MK/NOPB have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for LMV951MK/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV951MK/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV951MK/NOPB?
You can fill out our help required form which you can use to request a quote for LMV951MK/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.