LMV934MAX/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP 1.5MHZ 0.42V/US SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Farnell
Farnell
from US$0.89
22
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.66
16,597
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.99
971
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.81
22
in stock
Buy Now
Logo for element14
element14
from US$0.91
22
in stock
Buy Now

Specifications

No. of Amplifiers 4 Amplifier
Bandwidth 1.5MHz
Slew Rate 0.42V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Quad, 5.5-V, 1.5-MHz, 65-mA output current, RRIO operational amplifier | Texas Instruments
IC: operational amplifier | Transfer Multisort Elektronik
Op-Amp, 1.5Mhz, 0.42V/Us, Soic-14 | Newark Electronics
OP-AMP, 1.5MHZ, 0.42V/US, SOIC-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV934MAX/NOPB?

Additional datasheets, footprints and schematics for LMV934MAX/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV934MAX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV934MAX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV934MAX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV934MAX/NOPB fall under?

The LMV934MAX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV934MAX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV934MAX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV934MAX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV934MAX/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV934MAX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV934MAX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV934MAX/NOPB?

You can fill out our help required form which you can use to request a quote for LMV934MAX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay