Status: | Active |
---|---|
Series: | LMV932 |
RoHS: | Compliant |
Prices starting from US$0.36
Performance Specified on Single-sided Power Supply: 1.8, 2.7, 5 V |
Extended Industrial Temperature Range: -40°C to +125°C |
Low Quiescent Current 210µA, max per channel |
Benefits |
---|
Ideal for Battery-operated portable equipment |
Useable for higher-temp applications |
Extended battery life |
Applications |
---|
Reference Buffers |
PDAs |
Battery-operated Portable Instruments |
End Products |
---|
Current Shunt Monitors |
Notebook Computers |
Description | LMV932 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 2 |
VS Min (V) | 1.8 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.075 |
VOS Max (mV) | 6 |
GBW Typ (MHz) | 1.5 |
SR Typ (V/µs) | 0.35 |
IO Typ (mA) | 80 |
ΔVOS/ΔT (μV/C) | 5.5 |
eN (nV/√Hz) | 50 |
Ibias Typ (pA) | 1 |
CMRR Typ (dB) | 70 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | Micro8 |
Operational Amplifier, Dual, 1.5 Mhz, 2, 0.48 V/ S, 1.8V To 5.5V, Msop, 8 Rohs Compliant: Yes |Onsemi LMV932DMR2G | Newark Electronics |
OP-AMP, DUAL, 1.5MHZ, 0.48V/US, MSOP-8 | element14 |
LM932 Series 5 V 0.48 V/â•¡s 1.5 MHz Dual Op Amps - Micro-8 | Future Electronics |
OP Amp Dual R-R I/O 5V 8-Pin Micro T/R | Avnet America |
Where can I find additional details, specifications and documents for a LMV932DMR2G?
Additional datasheets, footprints and schematics for LMV932DMR2G are listed on our Part Details page. You can also find images and similar parts to LMV932DMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV932DMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV932DMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV932DMR2G fall under?
The LMV932DMR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LMV932DMR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV932DMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LMV932DMR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LMV932DMR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LMV932DMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV932DMR2G often in real-time on the comparison pages.
What if I can't find stock of LMV932DMR2G?
You can fill out our help required form which you can use to request a quote for LMV932DMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.