LMV841MG/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP CMOS RAIL-RAIL 12V SC70-5 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV84x devices are low-voltage and low-power operational amplifiers that operate with supply voltages ranging from 2.7 V to 12 V and have rail-torail input and output capability. Their low offset voltage, low supply current, and CMOS inputs make them ideal for high impedance sensor interface and battery-powered applications. The single LMV841 is offered in the space-saving 5Pin SC70 package, the dual LMV842 in the 8-Pin VSSOP and 8-Pin SOIC packages, and the quad LMV844 in the 14-Pin TSSOP and 14-Pin SOIC packages. These small packages are ideal solutions for area-constrained PCBs and portable electronics. The LMV841-Q1, LMV842-Q1, and LMV844-Q1 incorporate enhanced manufacturing and support processes for the automotive market, including defect detection methodologies. Reliability qualification is compliant with the requirements and temperature grades defined in the AEC-Q100 standard.

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for RS
RS
from US$1.66
945
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.96
368,631
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.77
-
Buy Now
Logo for element14
element14
from US$2.71
-
Buy Now
Logo for Farnell
Farnell
from US$1.49
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 4.5MHz
Slew Rate 2.5V/µs
Supply Voltage Range 2.7V to 12V
Amplifier Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 12V
Amplifier Type CMOS
Base Number 841
Gain Bandwidth 4.5MHz
Input Current 10mA
Input Offset Voltage Max 5mV
Op Amp Type Low Voltage
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 12V
Supply Voltage Max 12V
Supply Voltage Min 2.7V

Alternative Descriptions

Single CMOS Input, RRIO, Wide Supply Range Operational Amplifiers | Texas Instruments
12V CMOS Rail To Rail Amp, LMV841MG | RS
Op Amp, Cmos Rail-Rail, 12V, Sc70-5,reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV841MG/NOPB?

Additional datasheets, footprints and schematics for LMV841MG/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV841MG/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV841MG/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV841MG/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV841MG/NOPB fall under?

The LMV841MG/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV841MG/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV841MG/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV841MG/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV841MG/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV841MG/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV841MG/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV841MG/NOPB?

You can fill out our help required form which you can use to request a quote for LMV841MG/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay