LMV832MM/NOPB Part Information
Details for LMV832MM/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Description
TI’s LMV83x devices are CMOS input, low-power operation amplifier ICs, providing a low input bias current, a wide temperature range of −40°C to 125°C, and exceptional performance, making them robust general-purpose parts. Additionally, the LMV83x are EMI-hardened to minimize any interference, making them ideal for EMI-sensitive applications. The unity gain stable LMV83x feature 3.3-MHz of bandwidth while consuming only 0.24 mA of current per channel. These parts also maintain stability for capacitive loads as large as 200 pF. The LMV83x provide superior performance and economy in terms of power and space usage. This family of parts has a maximum input offset voltage of 1 mV, a rail-to-rail output stage and an input common-mode voltage range that includes ground. Over an operating range from 2.7 V to 5.5 V, the LMV83x provide a PSRR of 93 dB, and a CMRR of 91 dB. The LMV831 is offered in the space-saving 5-pin SC70 package, the LMV832 in the 8-pin VSSOP and the LMV834 is offered in the 14--in TSSOP package.
Part Downloads


Part Features
- EMIRR at 1.8 GHz 120 dB
- GBW 3.3 MHz
- Input Bias Current 0.1 pA
- Input Noise Voltage at 1 kHz 12 nV/u221aHz
- Input Offset Voltage 1-mV Maximum
- Operating Ambient Temperature Range u221240u00b0C to
- Output Current Drive 30 mA
- Output Voltage Swing Rail-to-Rail
- Slew Rate 2 V/u00b5s
- Supply Current (per Channel) 240 u00b5A
- Supply Voltage 2.7 V to 5.5 V
- Unless Otherwise Noted, Typical Values at TA= 25u00b0C, V+ = 3.3 V
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 3.3MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Base Number | 832 |
Gain Bandwidth | 3.3MHz |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 2.7V |
Supply Voltage Min | 5.5V |
Alternative Part Descriptions
- Dual 3.3MHz Low Power EMI Op Amp VSSOP8 | RS Components
- IC, OP AMP, LP EMI, 3MHZ, POWERWISE; No. of Amplifiers:2 Amplifier; Bandwidth:3.3MHz; Slew Rate:2V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- OP Amp Dual GP R-R O/P 5.5V 8-Pin MSOP T/R | Avnet America
- Dual 3.3 MHz Low Power CMOS, EMI Hardened Operational Amplifier | Texas Instruments