LMV831MGE/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 3.3MHZ SINGLE POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

TI’s LMV83x devices are CMOS input, low-power operation amplifier ICs, providing a low input bias current, a wide temperature range of −40°C to 125°C, and exceptional performance, making them robust general-purpose parts. Additionally, the LMV83x are EMI-hardened to minimize any interference, making them ideal for EMI-sensitive applications. The unity gain stable LMV83x feature 3.3-MHz of bandwidth while consuming only 0.24 mA of current per channel. These parts also maintain stability for capacitive loads as large as 200 pF. The LMV83x provide superior performance and economy in terms of power and space usage. This family of parts has a maximum input offset voltage of 1 mV, a rail-to-rail output stage and an input common-mode voltage range that includes ground. Over an operating range from 2.7 V to 5.5 V, the LMV83x provide a PSRR of 93 dB, and a CMRR of 91 dB. The LMV831 is offered in the space-saving 5-pin SC70 package, the LMV832 in the 8-pin VSSOP and the LMV834 is offered in the 14--in TSSOP package.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$1.00
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.42
115,988
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.36
-
Buy Now
Logo for element14
element14
from US$1.34
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 3.3MHz
Slew Rate 2V/µs
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5.5V
Base Number 831
Gain Bandwidth 3.3MHz
Op Amp Type Low Power
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V

Alternative Descriptions

Single, 5.5-V, 3.3-MHz, 64-mA output current, low noise (12-nV/√Hz) operational amplifier | Texas Instruments
Op Amp, 3.3Mhz, Single, Powerwise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV831MGE/NOPB?

Additional datasheets, footprints and schematics for LMV831MGE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV831MGE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV831MGE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV831MGE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV831MGE/NOPB fall under?

The LMV831MGE/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV831MGE/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV831MGE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV831MGE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV831MGE/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV831MGE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV831MGE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV831MGE/NOPB?

You can fill out our help required form which you can use to request a quote for LMV831MGE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay