Status: | Active |
---|---|
Series: | LMV821 |
RoHS: | Compliant |
Low Offset Voltage: 3.5 mV |
Very low Offset Drift: 1.0 V/°C |
High Bandwidth: 5 MHz |
Rail-to-Rail Output Swing into a 600 Ω load |
Capable of driving highly capacitive loads |
Benefits |
---|
Improves system accuracy |
Maintains system accuracy over temperature |
Provides loop gain to better implement feedback transfer equations |
Improves signal-to-noise ratio |
Reduces need for series isolation resistor |
Applications |
---|
Modem transmitter/receivers |
Medical Equipment |
End Products |
---|
Hard drives |
Notebook Computers |
Description | LMV821 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Output |
Channels | 1 |
VS Min (V) | 2.5 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.3 |
VOS Max (mV) | 3.5 |
GBW Typ (MHz) | 5 |
SR Typ (V/µs) | 2 |
IO Typ (mA) | 26 |
ΔVOS/ΔT (μV/C) | 1 |
eN (nV/√Hz) | 11 |
Ibias Typ (pA) | 119000 |
CMRR Typ (dB) | 90 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | SC-88A / SC-70-5 |
Operational Amplifier, Rail-To-Rail, Low Power, Single/Reel |Onsemi LMV821SQ3T2G | Newark Electronics |
Single and Quad Low Voltage, Rail-to-Rail Operational Amplifiers | Future Electronics |
OP Amp Single GP R-R O/P 5.5V 5-Pin SC-70 T/R | Avnet America |
OP AMP, LOW VOLTAGE, SINGLE | Farnell |
Where can I find additional details, specifications and documents for a LMV821SQ3T2G?
Additional datasheets, footprints and schematics for LMV821SQ3T2G are listed on our Part Details page. You can also find images and similar parts to LMV821SQ3T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV821SQ3T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV821SQ3T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV821SQ3T2G fall under?
The LMV821SQ3T2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LMV821SQ3T2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV821SQ3T2G you can contact the distributor directly for product support, shipping queries etc.
Is the LMV821SQ3T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LMV821SQ3T2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for LMV821SQ3T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV821SQ3T2G often in real-time on the comparison pages.
What if I can't find stock of LMV821SQ3T2G?
You can fill out our help required form which you can use to request a quote for LMV821SQ3T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.