Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.16
|
75
in stock
|
Buy Now | |
Texas Instruments
from US$0.92
|
159,397
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
136
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
-
|
Buy Now | |
element14
from US$2.67
|
-
|
Buy Now | |
Farnell
from US$2.65
|
-
|
Buy Now |
Comparator Type | Precision |
---|---|
No. of Comparators | 2 Comparators |
Response Time | 120ns |
Supply Voltage Range | 2.7V to 5V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Dual, 120-ns, low-voltage, precision comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator,LMV762MA push-pull o/p SO8 | RS |
Precision Comparator, Dual, 0.12 Us, Soi | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV762MA/NOPB?
Additional datasheets, footprints and schematics for LMV762MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV762MA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV762MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV762MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV762MA/NOPB fall under?
The LMV762MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV762MA/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV762MA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV762MA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV762MA/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for LMV762MA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV762MA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV762MA/NOPB?
You can fill out our help required form which you can use to request a quote for LMV762MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.