Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
785
in stock
|
Buy Now | |
Texas Instruments
from US$0.70
|
1,419,129
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
46
in stock
|
Buy Now | |
element14
from US$0.99
|
46
in stock
|
Buy Now | |
Farnell
from US$0.94
|
46
in stock
|
Buy Now |
Comparator Type | Precision |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 120ns |
Supply Voltage Range | 2.7V to 5V |
Comparator Case Style | SOT-23 |
No. of Pins | 6Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Compatibility | CMOS |
Supply Current | 300µA |
Single, 120-ns, precision comparator with shutdown | Texas Instruments |
Comparator,LMV761MF pushpull o/p SOT23-5 | RS |
IC: comparator | Transfer Multisort Elektronik |
Precision Comparator, Signal, 120Ns, Sot | Newark Electronics |
PRECISION COMPARATOR, SIGNAL, 120NS, SOT | element14 |
Where can I find additional details, specifications and documents for a LMV761MF/NOPB?
Additional datasheets, footprints and schematics for LMV761MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV761MF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV761MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV761MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV761MF/NOPB fall under?
The LMV761MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV761MF/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV761MF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV761MF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV761MF/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LMV761MF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV761MF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV761MF/NOPB?
You can fill out our help required form which you can use to request a quote for LMV761MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.