LMV7271MG/NOPB Amplifiers & Comparators by Texas Instruments

COMPARATOR SINGLE 1.8US SC-70-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV727x devices are rail-to-rail input low power comparators, characterized at supply voltages 1.8 V, 2.7 V, and 5 V. They consume as little as 9-uA supply current per channel while achieving a 800-ns propagation delay. The LMV7271 and LMV7275 (single) are available in SC70 and SOT-23 packages. The LMV7272 (dual) is available in the DSBGA package. With these tiny packages, the PCB area can be significantly reduced. They are ideal for low voltage, low power, and spacecritical designs. The LMV7271 and LMV7272 both feature a push-pull output stage which allows operation with minimum power consumption when driving a load. The LMV7275 features an open-drain output stage that allows for wired-OR configurations. The opendrain output also offers the advantage of allowing the output to be pulled to any voltage up to 5.5 V, regardless of the supply voltage of the LMV7275, which is useful for level-shifting applications. The LMV727x devices are built with Texas Instruments' advance submicron silicon-gate BiCMOS process. They all have bipolar inputs for improved noise performance, and CMOS outputs for rail-to-rail output swing.

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$1.25
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.56
416,261
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.72
-
Buy Now
Logo for element14
element14
from US$1.79
-
Buy Now

Specifications

Comparator Type General Purpose
No. of Comparators 1 Comparator, 1
Response Time 1.8µs
Supply Voltage Range 1.8V to 5.5V
Comparator Case Style SC-70
No. of Pins 5Pins
IC Output Type Push Pull
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Single low voltage, push-pull comparator | Texas Instruments
Low Power Comparator, Single, 0.88 Us Sc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV7271MG/NOPB?

Additional datasheets, footprints and schematics for LMV7271MG/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV7271MG/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV7271MG/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV7271MG/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV7271MG/NOPB fall under?

The LMV7271MG/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LMV7271MG/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7271MG/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV7271MG/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV7271MG/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV7271MG/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV7271MG/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV7271MG/NOPB?

You can fill out our help required form which you can use to request a quote for LMV7271MG/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay