LMV7239M5X/NOPB Amplifiers & Comparators by Texas Instruments

IC LOW POWER COMP SINGLE 45NS SOT23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV7235, LMV7239 and LMV7239-Q1 are ultra low power, low voltage, 75-ns comparators. They are guaranteed to operate over the full supply voltage range of 2.7 V to 5.5 V. These devices achieve a 75 ns propagation delay while consuming only 65 µA of supply current at 5 V. The LMV7235, LMV7239 and LMV7239-Q1 have a greater than rail-to-rail common mode voltage range. The input common mode voltage range extends 200 mV below ground and 200 mV above supply, allowing both ground and supply sensing. The LMV7235 features an open drain output. By connecting an external resistor, the output of the comparator can be used as a level shifter. The LMV7239 and LMV7239-Q1 features a push-pull output stage. This feature allows operation without the need of an external pull-up resistor. The LMV7235, LMV7239 and LMV7239-Q1 are available in the 5-Pin SC70 and 5-Pin SOT-23 packages, which are ideal for systems where small size and low power is critical.

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$1.76
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.68
24,225
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.18
-
Buy Now
Logo for element14
element14
from US$2.30
-
Buy Now

Specifications

Comparator Type General Purpose
No. of Comparators 1
Response Time 45ns
IC Output Type Open Drain / Push Pull
Supply Current 65µA
Supply Voltage Range 2.7V to 5.5V

Alternative Descriptions

High speed, low voltage push-pull comparator | Texas Instruments
Ic, Low Power Comp, Single, 45Ns Sot23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV7239M5X/NOPB?

Additional datasheets, footprints and schematics for LMV7239M5X/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV7239M5X/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV7239M5X/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV7239M5X/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV7239M5X/NOPB fall under?

The LMV7239M5X/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LMV7239M5X/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7239M5X/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV7239M5X/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV7239M5X/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV7239M5X/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV7239M5X/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV7239M5X/NOPB?

You can fill out our help required form which you can use to request a quote for LMV7239M5X/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay