Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
High speed, low voltage open-drain comparator | Texas Instruments |
COMPARATOR, SINGLE, 0.089US, SC-70-5 | element14 |
45nsec Low Power Comparator,LMV7235M7 | RS |
Comparator, Single, 0.089Us, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV7235M7/NOPB.?
Additional datasheets, footprints and schematics for LMV7235M7/NOPB. are listed on our Part Details page. You can also find images and similar parts to LMV7235M7/NOPB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV7235M7/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV7235M7/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV7235M7/NOPB. fall under?
The LMV7235M7/NOPB. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV7235M7/NOPB. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7235M7/NOPB. you can contact the distributor directly for product support, shipping queries etc.
Is the LMV7235M7/NOPB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV7235M7/NOPB. have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for LMV7235M7/NOPB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV7235M7/NOPB. often in real-time on the comparison pages.
What if I can't find stock of LMV7235M7/NOPB.?
You can fill out our help required form which you can use to request a quote for LMV7235M7/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.