LMV721M5/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP ULTRA LOW NOISE POWERWISE REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for RS
RS
from US$0.98
1,785
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.61
115,444
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.49
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.86
-
Buy Now
Logo for element14
element14
from US$1.96
-
Buy Now
Logo for Farnell
Farnell
from US$1.36
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 10MHz
Slew Rate 5.25V/µs
Supply Voltage Range 2.2V to 5.5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.2V to 5.5V
Amplifier Type Low Noise
Base Number 721
I/O Type Rail-Rail Outputs
Input Offset Voltage Max 3.5mV
Logic Function Number 721
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Operational Amplifier Features Low Noise
Supply Voltage + Nom 5V
Supply Voltage Max 5.5V
Supply Voltage Min 2.2V

Alternative Descriptions

Single, 5.5-V, 10-MHz, low noise (8.5-nV/√Hz) operational amplifier | Texas Instruments
OP Amp Single GP RRO 5.5V SOT23-5 | RS
Op Amp, 10Mhz, 5.25V/Us, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV721M5/NOPB?

Additional datasheets, footprints and schematics for LMV721M5/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV721M5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV721M5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV721M5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV721M5/NOPB fall under?

The LMV721M5/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV721M5/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV721M5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV721M5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV721M5/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LMV721M5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV721M5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV721M5/NOPB?

You can fill out our help required form which you can use to request a quote for LMV721M5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay