Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 7ns |
Supply Voltage Range | 2.7V to 5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
Base Number | 7219 |
Comparator Features | Rail-to-rail output |
Device Marking | LMV7219M5 |
IC Generic Number | 7219 |
Logic Function Number | 7219 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Offset Voltage Max | 5V |
Supply Current | 1.1mA |
Supply Voltage Max | 5V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a LMV7219M5?
Additional datasheets, footprints and schematics for LMV7219M5 are listed on our Part Details page. You can also find images and similar parts to LMV7219M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV7219M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV7219M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV7219M5 fall under?
The LMV7219M5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV7219M5 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7219M5 you can contact the distributor directly for product support, shipping queries etc.
Is the LMV7219M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV7219M5 have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for LMV7219M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV7219M5 often in real-time on the comparison pages.
What if I can't find stock of LMV7219M5?
You can fill out our help required form which you can use to request a quote for LMV7219M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.