Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
862
in stock
|
Buy Now | |
Texas Instruments
from US$0.35
|
477,004
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
1,930
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
767
in stock
|
Buy Now | |
element14
from US$0.50
|
767
in stock
|
Buy Now | |
Farnell
from US$0.48
|
767
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
334
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 7mV |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Dual, 5.5-V, 1-MHz op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual low power op amp,LMV358MM MSOP8 | RS |
Ic, Op Amp, Dual, 1Mhz, Smd | Newark Electronics |
IC, OP AMP, DUAL, 1MHZ, SMD | element14 |
Where can I find additional details, specifications and documents for a LMV358MM/NOPB?
Additional datasheets, footprints and schematics for LMV358MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV358MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV358MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV358MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV358MM/NOPB fall under?
The LMV358MM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV358MM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV358MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV358MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV358MM/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LMV358MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV358MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV358MM/NOPB?
You can fill out our help required form which you can use to request a quote for LMV358MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.