LMV339MTX/NOPB . Amplifiers & Comparators by Texas Instruments

COMPARATOR QUAD 300NS TSSOP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
1,648
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.48
147,732
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.45
1,648
in stock
Buy Now
Logo for element14
element14
from US$0.73
1,648
in stock
Buy Now

Specifications

Comparator Type General Purpose
No. of Comparators 4 Comparators, 4
Response Time 300ns
Supply Voltage Range 2.7V to 5V
Comparator Case Style TSSOP
No. of Pins 14Pins
IC Output Type Open Collector Open Drain
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Quad General Purpose, Low Voltage, Tiny Pack Comparator | Texas Instruments
Comparator, Quad, 300Ns, Tssop-14 | Newark Electronics
COMPARATOR, QUAD, 300NS, TSSOP-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV339MTX/NOPB .?

Additional datasheets, footprints and schematics for LMV339MTX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMV339MTX/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV339MTX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV339MTX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV339MTX/NOPB . fall under?

The LMV339MTX/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LMV339MTX/NOPB . when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV339MTX/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LMV339MTX/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV339MTX/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV339MTX/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV339MTX/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LMV339MTX/NOPB .?

You can fill out our help required form which you can use to request a quote for LMV339MTX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay