Status: | Active |
---|---|
Series: | LMV324L |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
6,134
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
110,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
67,500
in stock
|
Buy Now | |
element14
from US$0.35
|
6,134
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
101
in stock
|
Buy Now | |
EBV Elektronik
-
|
50,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now |
Low-power consumption: 250 μA max at 5 V |
Low offset voltage: 7 mV max at 25 °C |
Industrial temperature range: -40 °C to +125 °C |
Low supply voltage: 2.7 V - 5.5 V |
Gain bandwidth product: 1.3 MHz |
Tiny packages |
Product Specifications |
---|
DS9000 Low-power, general-purpose operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC T/R | Avnet America |
LMV324L Series 5.5 V 1.3 MHz General Purpose Operational Amplifier - SOIC-14 | Future Electronics |
SOIC 14/A°/LOW-POW,GENERAL-PURPOS OP-AMP | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Opamp, 1.3Mhz, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV324LIDT?
Additional datasheets, footprints and schematics for LMV324LIDT are listed on our Part Details page. You can also find images and similar parts to LMV324LIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV324LIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV324LIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV324LIDT fall under?
The LMV324LIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to LMV324LIDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV324LIDT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV324LIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV324LIDT have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LMV324LIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV324LIDT often in real-time on the comparison pages.
What if I can't find stock of LMV324LIDT?
You can fill out our help required form which you can use to request a quote for LMV324LIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.