Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 1.5V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
OP-AMP, SINGLE, 1.4MHZ, 1.5V/US, SC-70-5 | element14 |
Ic,operational Amplifier,single,cmos,tssop,5Pin,plastic Rohs Compliant: Yes |Onsemi LMV321AP5X | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV321AP5X?
Additional datasheets, footprints and schematics for LMV321AP5X are listed on our Part Details page. You can also find images and similar parts to LMV321AP5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV321AP5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV321AP5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV321AP5X fall under?
The LMV321AP5X is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV321AP5X when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV321AP5X you can contact the distributor directly for product support, shipping queries etc.
Is the LMV321AP5X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV321AP5X have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LMV321AP5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV321AP5X often in real-time on the comparison pages.
What if I can't find stock of LMV321AP5X?
You can fill out our help required form which you can use to request a quote for LMV321AP5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.