LMV221SD/NOPB Semiconductors - ICs by Texas Instruments

RF POWER DETECTOR 3.5GHZ WSON-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV221 is a 40-dB RF power detector intended for use in CDMA and WCDMA applications. The device has an RF frequency range from 50 MHz to 3.5 GHz. It provides an accurate temperature and supply-compensated output voltage that relates linearly to the RF input power in dBm. The circuit operates with a single supply from 2.7 V to 3.3 V. The LMV221 has an RF power detection range from −45 dBm to −5 dBm and is ideally suited for direct use in combination with a 30-dB directional coupler. Additional low-pass filtering of the output signal can be achieved by means of an external resistor and capacitor. shows a detector with an additional output low pass filter. The filter frequency is set with RS and CS. shows a detector with an additional feedback low pass filter. Resistor RP is optional and lowers the trans-impedance gain (RTRANS). The filter frequency is set with CP//CTRANS and RP//RTRANS. The device is active for Enable = High, otherwise it is in a low power consumption shutdown mode. To save power and prevent discharge of an external filter capacitance, the output (OUT) is high-impedance during shutdown.

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Farnell
Farnell
from US$3.47
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.56
12,675
in stock
Buy Now
Logo for element14
element14
from US$2.19
-
Buy Now

Specifications

Frequency Min 50MHz
Frequency Max 3.5GHz
Input Power Min -45dBm
Input Power Max -5dBm
Sensitivity -
RF IC Case Style WSON
No. of Pins 6Pins
Supply Voltage Min 2.7V
Supply Voltage Max 3.3V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

50 MHz to 3.5 GHz 40 dB Logarithmic Power Detector for CDMA and WCDMA | Texas Instruments
RF POWER DETECTOR, 3.5GHZ, WSON-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV221SD/NOPB?

Additional datasheets, footprints and schematics for LMV221SD/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV221SD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV221SD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV221SD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV221SD/NOPB fall under?

The LMV221SD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to LMV221SD/NOPB when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV221SD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV221SD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV221SD/NOPB have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for LMV221SD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV221SD/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV221SD/NOPB?

You can fill out our help required form which you can use to request a quote for LMV221SD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay