Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
2.2V-Capable, 10 uA Analog Output Temperature Sensor in SC70 and TO-92 | Texas Instruments |
Temperature Sensor, 0.4Deg C, To-92-3 | Newark Electronics |
TEMPERATURE SENSOR, 0.4DEG C, TO-92-3 | element14 |
Where can I find additional details, specifications and documents for a LMT86LPG?
Additional datasheets, footprints and schematics for LMT86LPG are listed on our Part Details page. You can also find images and similar parts to LMT86LPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT86LPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT86LPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT86LPG fall under?
The LMT86LPG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT86LPG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT86LPG you can contact the distributor directly for product support, shipping queries etc.
Is the LMT86LPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT86LPG have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMT86LPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT86LPG often in real-time on the comparison pages.
What if I can't find stock of LMT86LPG?
You can fill out our help required form which you can use to request a quote for LMT86LPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.