IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 0.1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | DSBGA |
No. of Pins | 4Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0.1C analog temperature sensor, -5.19 mV/C, high-precision matched pairs, output enable pin | Texas Instruments |
Temp Sensor Analog, LMT70YFQT | RS |
Analogue Temp Sensor, 0.1Deg C, Dsbga-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMT70YFQT .?
Additional datasheets, footprints and schematics for LMT70YFQT . are listed on our Part Details page. You can also find images and similar parts to LMT70YFQT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT70YFQT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT70YFQT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT70YFQT . fall under?
The LMT70YFQT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT70YFQT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT70YFQT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMT70YFQT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT70YFQT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMT70YFQT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT70YFQT . often in real-time on the comparison pages.
What if I can't find stock of LMT70YFQT .?
You can fill out our help required form which you can use to request a quote for LMT70YFQT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.