Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Low operating supply voltage |
Output Full Swing |
High large signal voltage gain |
High Slew Rate |
Low supply current |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 2.5 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 5.5 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 0.65 |
Input Offset Voltage (Max.) [mV] | 5 |
Input Bias Current (Typ.) [nA] | 40 |
Slew Rate (Typ.) [V/µs] | 2 |
Input Voltage Range [V] | VSS to VDD-0.9 |
Output Voltage Range [V] | VSS+0.1 to VDD-0.1 |
Voltage gain (Typ.) [dB] | 105 |
Equivalent input noise voltage (Typ.) [nV/√Hz] | 30 |
Output current (Typ.) [mA] | 45 |
CMRR (Typ.) [dB] | 90 |
PSRR (Typ.) [dB] | 85 |
GBW (Typ.) [MHz] | 5.5 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 85 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
LMR822FVM Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Low Supply Current Out Full Swing OP-AMP | Rutronik |
Opamp, 5.5Mhz, -40 To 85Deg C | Newark Electronics |
OP Amp Dual GP 5.5V 8-Pin MSOP Emboss T/R | Avnet America |
OPAMP, 5.5MHZ, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a LMR822FVM-GTR?
Additional datasheets, footprints and schematics for LMR822FVM-GTR are listed on our Part Details page. You can also find images and similar parts to LMR822FVM-GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR822FVM-GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR822FVM-GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR822FVM-GTR fall under?
The LMR822FVM-GTR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMR822FVM-GTR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR822FVM-GTR you can contact the distributor directly for product support, shipping queries etc.
Is the LMR822FVM-GTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for LMR822FVM-GTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for LMR822FVM-GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR822FVM-GTR often in real-time on the comparison pages.
What if I can't find stock of LMR822FVM-GTR?
You can fill out our help required form which you can use to request a quote for LMR822FVM-GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.