Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | L62421X |
Kit Application Type | Power Management |
Application Sub Type | Step Up Switching Regulator |
Kit Contents | Evaluation Board LMR62421XSD Simple Switcher |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Fast-transient Response and Accurate Regulation Internal Compensation Current mode Control |
Lmr62421Xsddemo/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LMR62421XSDDEMO/NOPB?
Additional datasheets, footprints and schematics for LMR62421XSDDEMO/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR62421XSDDEMO/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR62421XSDDEMO/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR62421XSDDEMO/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR62421XSDDEMO/NOPB fall under?
The LMR62421XSDDEMO/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMR62421XSDDEMO/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR62421XSDDEMO/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMR62421XSDDEMO/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR62421XSDDEMO/NOPB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMR62421XSDDEMO/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR62421XSDDEMO/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMR62421XSDDEMO/NOPB?
You can fill out our help required form which you can use to request a quote for LMR62421XSDDEMO/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.