Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | L62014X |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Up Regulator |
Kit Contents | Evaluation Board LMR62014XMF Simple Switcher |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Switching Frequency of 1.6MHz Small Solution Size of 12mm x 17mm Minimal Component Count |
DC DC conv Dev Kit, LMR62014XMFDEMO/NOPB | RS |
Evaluation Board, 12V, 450Ma Step-Up Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a LMR62014XMFDEMO/NOPB?
Additional datasheets, footprints and schematics for LMR62014XMFDEMO/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR62014XMFDEMO/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR62014XMFDEMO/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR62014XMFDEMO/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR62014XMFDEMO/NOPB fall under?
The LMR62014XMFDEMO/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMR62014XMFDEMO/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR62014XMFDEMO/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMR62014XMFDEMO/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR62014XMFDEMO/NOPB have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMR62014XMFDEMO/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR62014XMFDEMO/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMR62014XMFDEMO/NOPB?
You can fill out our help required form which you can use to request a quote for LMR62014XMFDEMO/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.