Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.32
|
4,950
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 28Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 24V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -20°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 24V |
Primary Input Voltage | 42V |
42Vin, 2.0A Step-Down Voltage Regulator in micro SMD | Texas Instruments |
Where can I find additional details, specifications and documents for a LMR24220TL/NOPB?
Additional datasheets, footprints and schematics for LMR24220TL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR24220TL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR24220TL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR24220TL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR24220TL/NOPB fall under?
The LMR24220TL/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR24220TL/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR24220TL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMR24220TL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR24220TL/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMR24220TL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR24220TL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMR24220TL/NOPB?
You can fill out our help required form which you can use to request a quote for LMR24220TL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.