Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$20.00 |
29
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMR24220 |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Evaluation Board LMR24220 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Fast Load Transient Response Constant On-Time Regulation Scheme Simple Circuit Implementation |
LMR24220 Small Footprint 42V Buck Regulator 2A Evaluation Board | Texas Instruments |
Where can I find additional details, specifications and documents for a LMR24220EVAL/NOPB?
Additional datasheets, footprints and schematics for LMR24220EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR24220EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR24220EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR24220EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR24220EVAL/NOPB fall under?
The LMR24220EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMR24220EVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR24220EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMR24220EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR24220EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMR24220EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR24220EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMR24220EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMR24220EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.