LMR24210EVAL/NOPB Part Information
Details for LMR24210EVAL/NOPB by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits

Buy LMR24210EVAL/NOPB Directly from Texas Instruments (24 in stock) at $20.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LMR24210 |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Evaluation Board LMR24210 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Fast Load Transient Response Constant On-Time Regulation Scheme Simple Circuit Implementation |
Alternative Part Descriptions
- EVALUATION/NOPB EVALUATION MODULE | Newark Electronics
- LMR24210 Small Footprint 42V Buck Regulator 1A Evaluation Board | Texas Instruments
Viewing Distributors for LMR24210EVAL/NOPB
Loading...
Loading Results for LMR24210EVAL/NOPB