Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 214.65SPS |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
24-Bit, 214.6-SPS, 7-ch delta-sigma ADC for sensors with 2x IDACs | Texas Instruments |
Afe, Sensor, 28Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP90100MHE/NOPB?
Additional datasheets, footprints and schematics for LMP90100MHE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP90100MHE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP90100MHE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP90100MHE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP90100MHE/NOPB fall under?
The LMP90100MHE/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to LMP90100MHE/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP90100MHE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP90100MHE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP90100MHE/NOPB have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LMP90100MHE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP90100MHE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP90100MHE/NOPB?
You can fill out our help required form which you can use to request a quote for LMP90100MHE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.