Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMP90100 |
No. of Bits | 16 / 24bit |
Sample Rate | 215SPS |
Kit Application Type | Data Converter |
Application Sub Type | Analogue Front End |
Kit Contents | Evaluation Board LMP90100 Sensor AFE Software User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | True Continuous Background Calibration External Excitation Current Sources Sensor AFE Software |
Where can I find additional details, specifications and documents for a LMP90100EB/NOPB?
Additional datasheets, footprints and schematics for LMP90100EB/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP90100EB/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP90100EB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP90100EB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP90100EB/NOPB fall under?
The LMP90100EB/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMP90100EB/NOPB when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP90100EB/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP90100EB/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP90100EB/NOPB have stock available?
There is no stock from authorised distributors for LMP90100EB/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP90100EB/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP90100EB/NOPB?
You can fill out our help required form which you can use to request a quote for LMP90100EB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.