LMP7732MA/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 22MHZ 2.4V/ us SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.22

Distributor Stock
Logo for Farnell
Farnell
from US$3.42
63
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.22
76,054
in stock
Buy Now
Logo for RS
RS
from US$2.11
85
in stock
Buy Now
Logo for element14
element14
from US$3.21
63
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.02
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 22MHz
Slew Rate 2.4V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Product Range -

Alternative Descriptions

Dual 2.9 nV/sqrt(Hz) Low Noise, Precision, RRIO Amplifier | Texas Instruments
Op Amp low noise, LMP7732MA/NOPB | RS
OP AMP, 22MHZ, 2.4V/ US, SOIC-8 | element14
Op Amp, 22Mhz, 2.4V/ Us, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP7732MA/NOPB?

Additional datasheets, footprints and schematics for LMP7732MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP7732MA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP7732MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7732MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP7732MA/NOPB fall under?

The LMP7732MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMP7732MA/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7732MA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMP7732MA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP7732MA/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LMP7732MA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP7732MA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMP7732MA/NOPB?

You can fill out our help required form which you can use to request a quote for LMP7732MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay