No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 88MHz |
Slew Rate | 35V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 7718 |
Gain Bandwidth | 88MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 150µV |
Logic Function Number | 7718 |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Dual Channel, 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Amplifier | Texas Instruments |
Op Amp, Ln, Cmos Dual, Powerwise | Newark Electronics |
OP Amp Dual GP R-R O/P 5.5V 8-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a LMP7718MM/NOPB .?
Additional datasheets, footprints and schematics for LMP7718MM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMP7718MM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP7718MM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7718MM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP7718MM/NOPB . fall under?
The LMP7718MM/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP7718MM/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7718MM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMP7718MM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP7718MM/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMP7718MM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP7718MM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMP7718MM/NOPB .?
You can fill out our help required form which you can use to request a quote for LMP7718MM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.