LMP7717MF/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP SINGLE 88MHZ 35V/US SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for Farnell
Farnell
from US$2.16
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.91
211,666
in stock
Buy Now
Logo for RS
RS
from US$1.58
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.55
-
Buy Now
Logo for element14
element14
from US$2.64
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 88MHz
Slew Rate 35V/µs
Supply Voltage Range 2V to 5.5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Single Channel, 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Amplifier | Texas Instruments
Op Amp Single, LMP7717MF/NOPB | RS
Op-Amp, Single, 88Mhz, 35V/Us, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP7717MF/NOPB?

Additional datasheets, footprints and schematics for LMP7717MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP7717MF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP7717MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7717MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP7717MF/NOPB fall under?

The LMP7717MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMP7717MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7717MF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMP7717MF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP7717MF/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP7717MF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP7717MF/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMP7717MF/NOPB?

You can fill out our help required form which you can use to request a quote for LMP7717MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay