LMP7717MA/NOPB Part Information
Details for LMP7717MA/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 88MHz |
Slew Rate | 40V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 7717 |
Gain Bandwidth | 88MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 0.15mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Alternative Part Descriptions
- 88MHz 1.8V CMOS Op Amp LMP7717MA | RS Components
Viewing Distributors for LMP7717MA/NOPB
Loading...
Loading Results for LMP7717MA/NOPB