LMP7704MT/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 2.5MHZ 1.1V/uS TSSOP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMP770x are single, dual, and quad low-offset voltage, rail-to-rail input and output precision amplifiers, each with a CMOS input stage and a wide supply voltage range. The LMP770x are part of the LMP™ precision amplifier family and are ideal for sensor interface and other instrumentation applications. The specified low-offset voltage of less than ±200 µV, along with the specified low input bias current of less than ±1 pA, make the LMP7701 ideal for precision applications. The LMP770x are built using VIP50 technology, which allows the combination of a CMOS input stage and a 12-V common-mode and supply voltage range. This makes the LMP770x ideal for applications where conventional CMOS parts cannot operate under the desired voltage conditions.

Where to Buy

Prices starting from US$2.31

Distributor Stock
Logo for RS
RS
from US$4.78
60
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.31
35,845
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.73
-
Buy Now
Logo for element14
element14
from US$6.02
-
Buy Now
Logo for Farnell
Farnell
from US$5.98
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier
Bandwidth 2.5MHz
Slew Rate 1.1V/µs
Supply Voltage Range 2.7V to 12V
Amplifier Case Style TSSOP
No. of Pins 14Pins
Operating Temperature Min -40°C
Product Range -

Alternative Descriptions

Precision, CMOS Input, RRIO, Wide Supply Range Quad Amplifier | Texas Instruments
Quad Precision RRIO Amplifier,LMP7704MT | RS
Op Amp, 2.5Mhz, 1.1V/Us, Tssop-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP7704MT/NOPB?

Additional datasheets, footprints and schematics for LMP7704MT/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP7704MT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP7704MT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7704MT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP7704MT/NOPB fall under?

The LMP7704MT/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMP7704MT/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7704MT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMP7704MT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP7704MT/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP7704MT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP7704MT/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMP7704MT/NOPB?

You can fill out our help required form which you can use to request a quote for LMP7704MT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay