Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 130kHz |
Slew Rate | 0.058V/µs |
Supply Voltage Range | 1.6V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.6V to 5.5V |
Base Number | 2231 |
Gain Bandwidth | 130kHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 150µV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.6V |
Single Micropower, 1.6V, Precision Operational Amplifier with CMOS Inputs | Texas Instruments |
OP Amp Single GP RRO 5.5V SOT23-5 | RS |
Ic, Op Amp, Precision, Powerwise | Newark Electronics |
IC, OP AMP, PRECISION, POWERWISE | element14 |
Where can I find additional details, specifications and documents for a LMP2231AMFE/NOPB .?
Additional datasheets, footprints and schematics for LMP2231AMFE/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMP2231AMFE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP2231AMFE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP2231AMFE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP2231AMFE/NOPB . fall under?
The LMP2231AMFE/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP2231AMFE/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP2231AMFE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMP2231AMFE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP2231AMFE/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP2231AMFE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP2231AMFE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMP2231AMFE/NOPB .?
You can fill out our help required form which you can use to request a quote for LMP2231AMFE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.