Status: | Unknown |
---|---|
Series: | PWM Series |
RoHS: | Compliant |
Product Range | PWM Series |
---|---|
LED Module Type | Board + LED + Connector |
LED Color | Cool White |
CCT | 3250K |
Power Rating | 8W |
Supply Voltage | 12V |
RoHS Compliant | Yes |
Pw Module, Lv Cw, Wide Rohs Compliant: Yes |Dialight LML-6LVC-WWD | Newark Electronics |
LML-6LVC-WWD, PWM LED Linear Array,6 White LEDs(5000 to 6350K)With Onboard Driver | Dialight LML-6LVC-WWD | RS Americas |
LED Lighting Bars & Strips PW MODULE, LV CW, WIDE | Sager |
Where can I find additional details, specifications and documents for a LML-6LVC-WWD?
Additional datasheets, footprints and schematics for LML-6LVC-WWD are listed on our Part Details page. You can also find images and similar parts to LML-6LVC-WWD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LML-6LVC-WWD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LML-6LVC-WWD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LML-6LVC-WWD fall under?
The LML-6LVC-WWD is listed under LED Lighting Components > LED Modules > White LED Modules.
Can I view similar or alternative parts?
You can view similar parts to LML-6LVC-WWD when available in the White LED Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LML-6LVC-WWD you can contact the distributor directly for product support, shipping queries etc.
Is the LML-6LVC-WWD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LML-6LVC-WWD have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for LML-6LVC-WWD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LML-6LVC-WWD often in real-time on the comparison pages.
What if I can't find stock of LML-6LVC-WWD?
You can fill out our help required form which you can use to request a quote for LML-6LVC-WWD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.