Status: | Unknown |
---|---|
Series: | PWM Series |
RoHS: | Compliant |
Product Range | PWM Series |
---|---|
LED Module Type | Board + LED + Connector |
LED Color | Cool White |
CCT | 6350K |
Power Rating | 8W |
Supply Voltage | 12V |
RoHS Compliant | Yes |
Led Module, 6, Cool White, 80Lm | Newark Electronics |
LED Lighting Modules PW MODULE, LV CW, MED | Sager |
Where can I find additional details, specifications and documents for a LML6-LV-CW-MD?
Additional datasheets, footprints and schematics for LML6-LV-CW-MD are listed on our Part Details page. You can also find images and similar parts to LML6-LV-CW-MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LML6-LV-CW-MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LML6-LV-CW-MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LML6-LV-CW-MD fall under?
The LML6-LV-CW-MD is listed under LED Lighting Components > LED Modules > White LED Modules.
Can I view similar or alternative parts?
You can view similar parts to LML6-LV-CW-MD when available in the White LED Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LML6-LV-CW-MD you can contact the distributor directly for product support, shipping queries etc.
Is the LML6-LV-CW-MD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LML6-LV-CW-MD have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for LML6-LV-CW-MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LML6-LV-CW-MD often in real-time on the comparison pages.
What if I can't find stock of LML6-LV-CW-MD?
You can fill out our help required form which you can use to request a quote for LML6-LV-CW-MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.