LMK61A2-100M00SIAT Clock Timing & Frequency Management by Texas Instruments

OSCILLATOR LOW JITTER 100MHZ QFM-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMK61XX is an ultra-low jitter oscillator that generates a commonly used reference clock. The device is pre-programmed in factory to support any reference clock frequency; supported output formats are LVPECL up to 1 GHz, LVDS up to 900 MHz, and HCSL up to 400 MHz. Internal power conditioning provide excellent power supply ripple rejection (PSRR), reducing the cost and complexity of the power delivery network. The device operates from a single 3.3 V ± 5% supply.

Where to Buy

Prices starting from US$4.76

Distributor Stock
Logo for Newark
Newark
from US$13.31
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.76
8,759
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.93
182
in stock
Buy Now
Logo for element14
element14
from US$11.30
-
Buy Now

Specifications

Frequency 100MHz
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Digital IC Case QFM
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

100-MHz, ±50 ppm, LVDS ultra-low jitter standard differential oscillator | Texas Instruments
Oscillator, Low Jitter, 100Mhz, Qfm-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMK61A2-100M00SIAT?

Additional datasheets, footprints and schematics for LMK61A2-100M00SIAT are listed on our Part Details page. You can also find images and similar parts to LMK61A2-100M00SIAT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMK61A2-100M00SIAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK61A2-100M00SIAT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMK61A2-100M00SIAT fall under?

The LMK61A2-100M00SIAT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.

Can I view similar or alternative parts?

You can view similar parts to LMK61A2-100M00SIAT when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMK61A2-100M00SIAT you can contact the distributor directly for product support, shipping queries etc.

Is the LMK61A2-100M00SIAT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMK61A2-100M00SIAT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LMK61A2-100M00SIAT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMK61A2-100M00SIAT often in real-time on the comparison pages.

What if I can't find stock of LMK61A2-100M00SIAT?

You can fill out our help required form which you can use to request a quote for LMK61A2-100M00SIAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay