Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 125MHz |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Digital IC Case | QFM |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
125-MHz, ±50 ppm, LVDS ultra-low jitter standard differential oscillator | Texas Instruments |
Oscillator, Low Jitter, 125Mhz, Qfm-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMK61A2-125M00SIAT .?
Additional datasheets, footprints and schematics for LMK61A2-125M00SIAT . are listed on our Part Details page. You can also find images and similar parts to LMK61A2-125M00SIAT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK61A2-125M00SIAT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK61A2-125M00SIAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK61A2-125M00SIAT . fall under?
The LMK61A2-125M00SIAT . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK61A2-125M00SIAT . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK61A2-125M00SIAT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMK61A2-125M00SIAT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK61A2-125M00SIAT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for LMK61A2-125M00SIAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK61A2-125M00SIAT . often in real-time on the comparison pages.
What if I can't find stock of LMK61A2-125M00SIAT .?
You can fill out our help required form which you can use to request a quote for LMK61A2-125M00SIAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.