LMK60I2-100M00SIAT Clock Timing & Frequency Management by Texas Instruments

DIFFER OSCILLATOR 100MHZ 3.465V QFM-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.88

Distributor Stock
Logo for Farnell
Farnell
from US$8.88
No stock
Buy Now
Logo for element14
element14
from US$9.76
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$9.60
-
Buy Now

Specifications

Frequency 100MHz
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Digital IC Case QFM
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

100-MHz, HCSL, ±50 ppm, high-performance, low-jitter oscillator | Texas Instruments
DIFFER OSCILLATOR, 100MHZ, 3.465V, QFM-6 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMK60I2-100M00SIAT?

Additional datasheets, footprints and schematics for LMK60I2-100M00SIAT are listed on our Part Details page. You can also find images and similar parts to LMK60I2-100M00SIAT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMK60I2-100M00SIAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK60I2-100M00SIAT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMK60I2-100M00SIAT fall under?

The LMK60I2-100M00SIAT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.

Can I view similar or alternative parts?

You can view similar parts to LMK60I2-100M00SIAT when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMK60I2-100M00SIAT you can contact the distributor directly for product support, shipping queries etc.

Is the LMK60I2-100M00SIAT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMK60I2-100M00SIAT have stock available?

Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for LMK60I2-100M00SIAT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMK60I2-100M00SIAT often in real-time on the comparison pages.

What if I can't find stock of LMK60I2-100M00SIAT?

You can fill out our help required form which you can use to request a quote for LMK60I2-100M00SIAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay