Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Buffer Clock Multiplier Distributor Jitter Cleaner |
---|---|
Frequency | 500MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Clock IC Case Style | WQFN |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Ultra low noise clock jitter cleaner/multiplier with 6 programmable outputs | Texas Instruments |
Clock Buffer/Multiplier, 500Mhz, Qfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMK04906BISQE/NOPB .?
Additional datasheets, footprints and schematics for LMK04906BISQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMK04906BISQE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK04906BISQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK04906BISQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK04906BISQE/NOPB . fall under?
The LMK04906BISQE/NOPB . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK04906BISQE/NOPB . when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK04906BISQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMK04906BISQE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK04906BISQE/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK04906BISQE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK04906BISQE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMK04906BISQE/NOPB .?
You can fill out our help required form which you can use to request a quote for LMK04906BISQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.