Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.66
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$18.66
|
10,392
in stock
|
Buy Now |
Clock IC Type | Jitter Cleaner |
---|---|
Frequency | 3.25GHz |
No. of Outputs | 14Outputs |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Clock IC Case Style | WQFN |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Ultra-low-noise, 3.2-GHz, 15-output, JESD204B clock jitter cleaner with dual loop | Texas Instruments |
Where can I find additional details, specifications and documents for a LMK04832NKDT?
Additional datasheets, footprints and schematics for LMK04832NKDT are listed on our Part Details page. You can also find images and similar parts to LMK04832NKDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK04832NKDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK04832NKDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK04832NKDT fall under?
The LMK04832NKDT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to LMK04832NKDT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK04832NKDT you can contact the distributor directly for product support, shipping queries etc.
Is the LMK04832NKDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK04832NKDT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMK04832NKDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK04832NKDT often in real-time on the comparison pages.
What if I can't find stock of LMK04832NKDT?
You can fill out our help required form which you can use to request a quote for LMK04832NKDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.