Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Jitter Cleaner |
---|---|
Frequency | 750MHz |
No. of Outputs | 14Outputs |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Clock IC Case Style | WQFN |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Ultra low-noise JESD204B compliant clock jitter cleaner with integrated 2370 to 2630-MHz VCO0. | Texas Instruments |
Clock Jitter Cleaner, 750Mhz, Wqfn-64 | Newark Electronics |
CLOCK JITTER CLEANER, 750MHZ, WQFN-64 | Farnell |
Where can I find additional details, specifications and documents for a LMK04828BISQE/NOPB?
Additional datasheets, footprints and schematics for LMK04828BISQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK04828BISQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK04828BISQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK04828BISQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK04828BISQE/NOPB fall under?
The LMK04828BISQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK04828BISQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK04828BISQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMK04828BISQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK04828BISQE/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK04828BISQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK04828BISQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMK04828BISQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMK04828BISQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.