Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator Jitter Cleaner |
---|---|
Frequency | 500MHz |
No. of Outputs | 12Outputs |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Clock IC Case Style | WQFN |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Low-noise clock jitter cleaner with dual loop PLLs and integrated 2.9-GHz VCO | Texas Instruments |
Clock Generator, 500Mhz, Wqfn-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMK04808BISQE/NOPB?
Additional datasheets, footprints and schematics for LMK04808BISQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK04808BISQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK04808BISQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK04808BISQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK04808BISQE/NOPB fall under?
The LMK04808BISQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK04808BISQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK04808BISQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMK04808BISQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK04808BISQE/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK04808BISQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK04808BISQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMK04808BISQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMK04808BISQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.