Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMK03806 |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Generator |
Kit Contents | Eval Board LMK03806 Interface Cables Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Low-jitter Clock Generation Flexible I/O Interface SMA Connectors |
LMK03806B Evaluation Board | Texas Instruments |
Bevaluation/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LMK03806BEVAL/NOPB?
Additional datasheets, footprints and schematics for LMK03806BEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK03806BEVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK03806BEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK03806BEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK03806BEVAL/NOPB fall under?
The LMK03806BEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMK03806BEVAL/NOPB when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK03806BEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMK03806BEVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK03806BEVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK03806BEVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK03806BEVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMK03806BEVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMK03806BEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.