Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMK03328 |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Generator |
Kit Contents | Eval Board LMK03328 3ft USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Dual PLL for Multi Clocking 8 Pair of Diff/16 LVCMOS O/P Onboard USB-I2C GUI for Register/EEPROM |
LMK03328EVM Ultra-Low-Jitter Clock Generator EVM With 2 PLLs, 8 Differential Outputs, and 2 Inputs | Texas Instruments |
Evaluation Board, Low-Jitter Clock Gen | Newark Electronics |
Where can I find additional details, specifications and documents for a LMK03328EVM?
Additional datasheets, footprints and schematics for LMK03328EVM are listed on our Part Details page. You can also find images and similar parts to LMK03328EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK03328EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK03328EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK03328EVM fall under?
The LMK03328EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMK03328EVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK03328EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMK03328EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK03328EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK03328EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK03328EVM often in real-time on the comparison pages.
What if I can't find stock of LMK03328EVM?
You can fill out our help required form which you can use to request a quote for LMK03328EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.