Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Conditioner |
---|---|
Frequency | 20MHz |
No. of Outputs | 8 |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Digital IC Case Style | LLP |
No. of Pins | 48 |
Supply Current | 161.8mA |
Precision 0-delay clock conditioner with integrated VCO | Texas Instruments |
Clock Conditioner, 20Mhz, Llp-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMK03200ISQE/NOPB?
Additional datasheets, footprints and schematics for LMK03200ISQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK03200ISQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK03200ISQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK03200ISQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK03200ISQE/NOPB fall under?
The LMK03200ISQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK03200ISQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK03200ISQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMK03200ISQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK03200ISQE/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for LMK03200ISQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK03200ISQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMK03200ISQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMK03200ISQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.