Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$299.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$299.00
|
9
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMK03000 |
Kit Application Type | Clock & Timing |
Application Sub Type | Precision Clock Conditioner |
Kit Contents | Eval Board LMK03000 |
RoHS Compliant | Yes |
Precision Clock Conditioner with Integrated VCO (1185 - 1296 MHz) | Texas Instruments |
Where can I find additional details, specifications and documents for a LMK03000CEVAL/NOPB?
Additional datasheets, footprints and schematics for LMK03000CEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK03000CEVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK03000CEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK03000CEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK03000CEVAL/NOPB fall under?
The LMK03000CEVAL/NOPB is listed under Development Boards, Evaluation Tools > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMK03000CEVAL/NOPB when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK03000CEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMK03000CEVAL/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LMK03000CEVAL/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMK03000CEVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK03000CEVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMK03000CEVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMK03000CEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.